Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
IC, LOGIC, BUS TRANSCEIVER, SOIC24; No. of Inputs:8; Output Current:24mA; Propagation Delay:7.1ns; No. of Pins:24Pins; Logic Case Style:SOIC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 24SOIC
IC TRANSLTR BIDIRECTIONAL 24SOIC
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
IC TRNSLTR BIDIRECTIONAL 24SOIC
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-26634-6-ND | 26AJ9456 | SN74LVCC4245ADWR | SN74LVCC4245ADWR | SN74LVCC4245ADWR | SN74LVCC4245ADWR |
| Product Name | Translators, Level Shifters | Ic, Logic, Bus Transceiver, Soic24; No. Of Inputs Texas Instruments | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | ||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |