Texas Instruments High-Performance Analog Translators, Level Shifters TXB0108DQSR

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-USON (4x2)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-USON (4x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-27217-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-27217-6-ND
Translators, Level Shifters 296-27217-6-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-USON (4x2)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-USON (4x2)

Buy Now Datasheet
Translators, Level Shifters - 296-27217-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-27217-2-ND
Translators, Level Shifters 296-27217-2-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-USON (4x2)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-USON (4x2)

Buy Now Datasheet
Translators, Level Shifters - 296-27217-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-27217-1-ND
Translators, Level Shifters 296-27217-1-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-USON (4x2)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-USON (4x2)

Buy Now Datasheet
Volt Level Translator, 8Bit, Uson-20; No. Of Inputs Texas Instruments - 27AJ0895 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 8Bit, Uson-20; No. Of Inputs Texas Instruments
27AJ0895
Volt Level Translator, 8Bit, Uson-20; No. Of Inputs Texas Instruments 27AJ0895
VOLT LEVEL TRANSLATOR, 8BIT, USON-20; No. of Inputs:8; Output Current:-; Propagation Delay:4ns; No. of Pins:20Pins; Logic Case Style:USON; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 8BIT, USON-20; No. of Inputs:8; Output Current:-; Propagation Delay:4ns; No. of Pins:20Pins; Logic Case Style:USON; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - TXB0108DQSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0108DQSR
Translators, Level Shifters TXB0108DQSR
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-USON (4x2)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-USON (4x2)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0108DQSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0108DQSR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0108DQSR
IC TRANSLTR BIDIRECTIONAL 20USON

IC TRANSLTR BIDIRECTIONAL 20USON

Supplier's Site
Translators, Level Shifters - TXB0108DQSR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0108DQSR
Translators, Level Shifters TXB0108DQSR
IC TRNSLTR BIDIRECTIONAL 20USON

IC TRNSLTR BIDIRECTIONAL 20USON

Supplier's Site Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
TXB0108DQSR
Logic - Translators, Level Shifters TXB0108DQSR
IC TRNSLTR BIDIRECTIONAL 20USON

IC TRNSLTR BIDIRECTIONAL 20USON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-27217-6-ND 27AJ0895 TXB0108DQSR TXB0108DQSR TXB0108DQSR TXB0108DQSR
Product Name Translators, Level Shifters Volt Level Translator, 8Bit, Uson-20; No. Of Inputs Texas Instruments Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 20-UFDFN 20-UFDFN 20-UFDFN
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS RoHS Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - SN74AVCH4T245DR - 806485-SN74AVCH4T245DR - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Translators, Level Shifters - 1727-6855-1-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers