Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74GTLP817DWE4

Description
Win Source Part Number: 1256041-SN74GTLP817D WE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Number of Circuits: 2 Standard Package: 150 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 2, 6 Input Signal: GTLP Output Signal: LVTTL Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256041-SN74GTLP817D WE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Number of Circuits: 2 Standard Package: 150 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 2, 6 Input Signal: GTLP Output Signal: LVTTL Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256041-SN74GTLP817DWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256041-SN74GTLP817DWE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256041-SN74GTLP817DWE4
Win Source Part Number: 1256041-SN74GTLP817D WE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Number of Circuits: 2 Standard Package: 150 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 2, 6 Input Signal: GTLP Output Signal: LVTTL Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256041-SN74GTLP817DWE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLP
Number of Circuits: 2
Standard Package: 150
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 2, 6
Input Signal: GTLP
Output Signal: LVTTL
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN74GTLP817DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLP817DWE4
Translators, Level Shifters SN74GTLP817DWE4
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-SOIC

Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-SOIC

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74GTLP817DWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTLP817DWE4
Logic - Translators, Level Shifters SN74GTLP817DWE4
IC TRNSLTR BIDIRECTIONAL 24SOIC

IC TRNSLTR BIDIRECTIONAL 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256041-SN74GTLP817DWE4 SN74GTLP817DWE4 SN74GTLP817DWE4
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; GTLP GTLP
Package Type SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type Open Drain, 3 State
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0104PWJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
2 suppliers
Logic - Translators, Level Shifters - 74AUP1T58GS,132 - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details