Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
BUS TRANSCEIVER, 8BIT, TSSOP-24; No. of Inputs:8; Output Current:-; Propagation Delay:9.4ns; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRANSLATOR BIDIR 24TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-8564-6-ND | SN74LVCC3245APWR | 28AH5091 | SN74LVCC3245APWR | SN74LVCC3245APWR | SN74LVCC3245APWR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Bus Transceiver, 8Bit, Tssop-24; No. Of Inputs Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | 24-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |