Win Source Part Number: 1256014-SN74LVCC4245
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVCC
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5 V ~ 5.5 V
Voltage - VCCB: 2.7 V ~ 5.5 V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVCC4
Product Status: Obsolete
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
IC TRNSLTR BIDIRECTIONAL 24SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256014-SN74LVCC4245ADWRE4 | SN74LVCC4245ADWRE4-ND | SN74LVCC4245ADWRE4 | SN74LVCC4245ADWRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) |