Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-TSSOP
VOLT LEVEL TRANSLATOR, TSSOP14; No. of Inputs:4; Output Current:-; Propagation Delay:7ns; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 14TSSOP
IC TRNSLTR BIDIRECTIONAL 14TSSOP
IC TRANSLATOR BIDIR 14TSSOP
1.65V~5.5V 1 4 1.2V~3.6V 100Mbps TSSOP-14 Translators / Level Shifters ROHS
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-27760-1-ND | TXB0104QPWRQ1 | 29AH8304 | TXB0104QPWRQ1 | TXB0104QPWRQ1 | TXB0104QPWRQ1 | TXB0104QPWRQ1 |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Volt Level Translator, Tssop14; No. Of Inputs Texas Instruments | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters |
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP | ||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | Tri-State, Non-Inverted | 3-State | |||
| Features | Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing | RoHS; Auto-direction Sensing | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |