Texas Instruments Standard Linear and Logic Translators, Level Shifters TXB0106RGYR

Description
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-VQFN (4x3.5)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-VQFN (4x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-23868-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-23868-6-ND
Translators, Level Shifters 296-23868-6-ND
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-VQFN (4x3.5)

Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-VQFN (4x3.5)

Buy Now Datasheet
Translators, Level Shifters - 296-23868-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-23868-1-ND
Translators, Level Shifters 296-23868-1-ND
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-VQFN (4x3.5)

Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-VQFN (4x3.5)

Buy Now Datasheet
Translators, Level Shifters - 296-23868-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-23868-2-ND
Translators, Level Shifters 296-23868-2-ND
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-VQFN (4x3.5)

Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-VQFN (4x3.5)

Buy Now Datasheet
Logic - Translators, Level Shifters - TXB0106RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXB0106RGYR
Logic - Translators, Level Shifters TXB0106RGYR
IC TRNSLTR BIDIRECTIONAL 16VQFN

IC TRNSLTR BIDIRECTIONAL 16VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0106RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0106RGYR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0106RGYR
IC TRANSLTR BIDIRECTIONAL 16VQFN

IC TRANSLTR BIDIRECTIONAL 16VQFN

Supplier's Site
Translators, Level Shifters - TXB0106RGYR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0106RGYR
Translators, Level Shifters TXB0106RGYR
IC TRNSLTR BIDIRECTIONAL 16VQFN

IC TRNSLTR BIDIRECTIONAL 16VQFN

Supplier's Site Datasheet
Translators, Level Shifters - TXB0106RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0106RGYR
Translators, Level Shifters TXB0106RGYR
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-VQFN (4x3.5)

Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-VQFN (4x3.5)

Buy Now
Volt Level Translator, 6Bit, Vqfn-16; No. Of Inputs Texas Instruments - 28AH6293 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 6Bit, Vqfn-16; No. Of Inputs Texas Instruments
28AH6293
Volt Level Translator, 6Bit, Vqfn-16; No. Of Inputs Texas Instruments 28AH6293
VOLT LEVEL TRANSLATOR, 6BIT, VQFN-16; No. of Inputs:6; Output Current:-; Propagation Delay:4ns; No. of Pins:16Pins; Logic Case Style:VQFN; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 6BIT, VQFN-16; No. of Inputs:6; Output Current:-; Propagation Delay:4ns; No. of Pins:16Pins; Logic Case Style:VQFN; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-23868-6-ND TXB0106RGYR TXB0106RGYR TXB0106RGYR TXB0106RGYR 28AH6293
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Volt Level Translator, 6Bit, Vqfn-16; No. Of Inputs Texas Instruments
Package Type 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Output Type 3-State; Inverted Tri-State, Non-Inverted 3-State; Tri-State, Non-Inverted
Features Auto-direction Sensing Auto-direction Sensing RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 427669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Translators, Level Shifters - 1727-74AVCH1T45GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers