Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXU0102DTMR

Description
Win Source Part Number: 1340612-TXU0102DTMR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Output Type: Tri-State, Non-Inverted Data Rate: 200Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-X2SON (1.35x0.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TXU0102
Request a Quote Datasheet
Description
Win Source Part Number: 1340612-TXU0102DTMR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Output Type: Tri-State, Non-Inverted Data Rate: 200Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-X2SON (1.35x0.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TXU0102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1340612-TXU0102DTMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1340612-TXU0102DTMR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1340612-TXU0102DTMR
Win Source Part Number: 1340612-TXU0102DTMR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Output Type: Tri-State, Non-Inverted Data Rate: 200Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-X2SON (1.35x0.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TXU0102

Win Source Part Number: 1340612-TXU0102DTMR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Output Type: Tri-State, Non-Inverted
Data Rate: 200Mbps
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.08 V ~ 5.5 V
Voltage - VCCB: 1.08 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-X2SON (1.35x0.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TXU0102

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0102DTMRCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0102DTMRCT-ND
Translators, Level Shifters 296-TXU0102DTMRCT-ND
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-X2SON (1.35x0.8)

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0102DTMRTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0102DTMRTR-ND
Translators, Level Shifters 296-TXU0102DTMRTR-ND
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-X2SON (1.35x0.8)

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0102DTMRDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0102DTMRDKR-ND
Translators, Level Shifters 296-TXU0102DTMRDKR-ND
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-X2SON (1.35x0.8)

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-X2SON (1.35x0.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXU0102DTMR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXU0102DTMR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXU0102DTMR
IC TRANSLATOR UNIDIR 8X2SON

IC TRANSLATOR UNIDIR 8X2SON

Supplier's Site
Translators, Level Shifters - TXU0102DTMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXU0102DTMR
Translators, Level Shifters TXU0102DTMR
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-X2SON (1.35x0.8)

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-X2SON (1.35x0.8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1340612-TXU0102DTMR 296-TXU0102DTMRCT-ND TXU0102DTMR TXU0102DTMR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details