Texas Instruments High-Performance Analog Translators, Level Shifters TCA9801DGKR

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-47828-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47828-2-ND
Translators, Level Shifters 296-47828-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-47828-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47828-1-ND
Translators, Level Shifters 296-47828-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-47828-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47828-6-ND
Translators, Level Shifters 296-47828-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 958140-TCA9801DGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
958140-TCA9801DGKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 958140-TCA9801DGKR
Win Source Part Number: 958140-TCA9801DGKR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.8 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 3.6 V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47828-6,296-4782 8-1,296-47828-2,TCA9 801DGKR-ND Base Product Number: TCA9801

Win Source Part Number: 958140-TCA9801DGKR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.8 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 3.6 V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47828-6,296-47828-1,296-47828-2,TCA9801DGKR-ND
Base Product Number: TCA9801

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TCA9801DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TCA9801DGKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TCA9801DGKR
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site
Logic ICs >> Translators / Level Shifters - TCA9801DGKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TCA9801DGKR
Logic ICs >> Translators / Level Shifters TCA9801DGKR
1.65V~3.6V 1 2 800mV~3.6V VSSOP-8-0.65mm Translators / Level Shifters ROHS

1.65V~3.6V 1 2 800mV~3.6V VSSOP-8-0.65mm Translators / Level Shifters ROHS

Supplier's Site Datasheet
Logic - Translators, Level Shifters - TCA9801DGKR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TCA9801DGKR
Logic - Translators, Level Shifters TCA9801DGKR
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Translators, Level Shifters - TCA9801DGKR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TCA9801DGKR
Translators, Level Shifters TCA9801DGKR
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Translators, Level Shifters - TCA9801DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TCA9801DGKR
Translators, Level Shifters TCA9801DGKR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-47828-2-ND 958140-TCA9801DGKR TCA9801DGKR TCA9801DGKR TCA9801DGKR TCA9801DGKR TCA9801DGKR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; TSSOP SSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Type Inverted Non-Inverted Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100324QCX - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details
SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity - SN74GTLP1394DR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP,SOIC,VQFN
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers
Translators, Level Shifters - 1727-2478-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers