Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
LOGIC, BUS TRANSCVR OCTAL, 24TSSOP; No. of Inputs:8; Output Current:24mA; Propagation Delay:7ns; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
IC TRANSLATOR BIDIR 24TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-29009-6-ND | 26AJ9455 | SN74LVCC3245APWT | SN74LVCC3245APWT | SN74LVCC3245APWT |
| Product Name | Translators, Level Shifters | Logic, Bus Transcvr Octal, 24Tssop; No. Of Inputs Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Input Voltage | 2.3 to 5.5 volts |