Texas Instruments Standard Linear and Logic Translators, Level Shifters TXB0304RUTR

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-29682-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29682-1-ND
Translators, Level Shifters 296-29682-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 296-29682-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29682-6-ND
Translators, Level Shifters 296-29682-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 296-29682-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29682-2-ND
Translators, Level Shifters 296-29682-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Ic, V Level Xlatr, 4Bit, 12Uqfn; No. Of Inputs Texas Instruments - 29AH8305 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Level Xlatr, 4Bit, 12Uqfn; No. Of Inputs Texas Instruments
29AH8305
Ic, V Level Xlatr, 4Bit, 12Uqfn; No. Of Inputs Texas Instruments 29AH8305
IC, V LEVEL XLATR, 4BIT, 12UQFN; No. of Inputs:4; Output Current:50mA; Propagation Delay:-; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, V LEVEL XLATR, 4BIT, 12UQFN; No. of Inputs:4; Output Current:50mA; Propagation Delay:-; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - TXB0304RUTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0304RUTR
Translators, Level Shifters TXB0304RUTR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now
Translators, Level Shifters - TXB0304RUTR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0304RUTR
Translators, Level Shifters TXB0304RUTR
IC TRNSLTR BIDIRECTIONAL 12UQFN

IC TRNSLTR BIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Logic ICs >> Translators / Level Shifters - TXB0304RUTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXB0304RUTR
Logic ICs >> Translators / Level Shifters TXB0304RUTR
900mV~3.6V 1 4 900mV~3.6V 100Mbps UQFN-12(1.7x2) Translators / Level Shifters ROHS

900mV~3.6V 1 4 900mV~3.6V 100Mbps UQFN-12(1.7x2) Translators / Level Shifters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0304RUTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0304RUTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0304RUTR
IC TRANSLTR BIDIRECTIONAL 12UQFN

IC TRANSLTR BIDIRECTIONAL 12UQFN

Supplier's Site
Shenzhen, China
Logic - Translators, Level Shifters
TXB0304RUTR
Logic - Translators, Level Shifters TXB0304RUTR
IC TRNSLTR BIDIRECTIONAL 12UQFN

IC TRNSLTR BIDIRECTIONAL 12UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-29682-1-ND 29AH8305 TXB0304RUTR TXB0304RUTR TXB0304RUTR TXB0304RUTR TXB0304RUTR
Product Name Translators, Level Shifters Ic, V Level Xlatr, 4Bit, 12Uqfn; No. Of Inputs Texas Instruments Translators, Level Shifters Translators, Level Shifters Logic ICs >> Translators / Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 12-UFQFN 12-UFQFN 12-UFQFN QFNL
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted 3-State
Features Auto-direction Sensing RoHS RoHS RoHS; Auto-direction Sensing Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - SN74AVCA164245DGG - Quarktwin Technology Ltd.
Specs
Package Type 48-TFSOP (0.240\", 6.10mm Width)
Output Type 3-State; Tri-State
Features RoHS
View Details
Translator ICs - 1904895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details