Texas Instruments Standard Linear and Logic Translators, Level Shifters TXS0102YZPR

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-DSBGA (1.9x0.9)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-DSBGA (1.9x0.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-TXS0102YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXS0102YZPRDKR-ND
Translators, Level Shifters 296-TXS0102YZPRDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Translators, Level Shifters - 296-TXS0102YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXS0102YZPRTR-ND
Translators, Level Shifters 296-TXS0102YZPRTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Translators, Level Shifters - 296-TXS0102YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXS0102YZPRCT-ND
Translators, Level Shifters 296-TXS0102YZPRCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXS0102YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXS0102YZPR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXS0102YZPR
IC TRANSLTR BIDIRECTIONAL 8DSBGA

IC TRANSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site
Logic ICs >> Translators / Level Shifters - TXS0102YZPR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXS0102YZPR
Logic ICs >> Translators / Level Shifters TXS0102YZPR
2.3V~5.5V 1 2 1.65V~3.6V 24Mbps DSBGA-8 Translators / Level Shifters ROHS

2.3V~5.5V 1 2 1.65V~3.6V 24Mbps DSBGA-8 Translators / Level Shifters ROHS

Supplier's Site Datasheet
Logic - Translators, Level Shifters - TXS0102YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS0102YZPR
Logic - Translators, Level Shifters TXS0102YZPR
IC TRNSLTR BIDIRECTIONAL 8DSBGA

IC TRNSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site Datasheet
Translators, Level Shifters - TXS0102YZPR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXS0102YZPR
Translators, Level Shifters TXS0102YZPR
IC TRNSLTR BIDIRECTIONAL 8DSBGA

IC TRNSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site Datasheet
Translators, Level Shifters - TXS0102YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS0102YZPR
Translators, Level Shifters TXS0102YZPR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-DSBGA (1.9x0.9)

Buy Now
Volt Level Translator, 2Bit, Dsbga-8; No. Of Inputs Texas Instruments - 28AH6297 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 2Bit, Dsbga-8; No. Of Inputs Texas Instruments
28AH6297
Volt Level Translator, 2Bit, Dsbga-8; No. Of Inputs Texas Instruments 28AH6297
VOLT LEVEL TRANSLATOR, 2BIT, DSBGA-8; No. of Inputs:2; Output Current:1mA; Propagation Delay:4.6ns; No. of Pins:8Pins; Logic Case Style:DSBGA; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 2BIT, DSBGA-8; No. of Inputs:2; Output Current:1mA; Propagation Delay:4.6ns; No. of Pins:8Pins; Logic Case Style:DSBGA; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-TXS0102YZPRDKR-ND TXS0102YZPR TXS0102YZPR TXS0102YZPR TXS0102YZPR TXS0102YZPR 28AH6297
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Volt Level Translator, 2Bit, Dsbga-8; No. Of Inputs Texas Instruments
Package Type 8-XFBGA, DSBGA BGA BGA 8-XFBGA, DSBGA BGA; 8-XFBGA, DSBGA
Output Type Open Drain; Push-Pull Open Drain Open Drain, Push-Pull Open Drain; Open Drain, Push-Pull
Features Auto-direction Sensing RoHS; Auto-direction Sensing Auto-direction Sensing RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3378EEUD - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 1727-74AVC1T45GXZCT-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translator ICs - 1905982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details