Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Translator Circuit Channel 24-SOIC
2.7V~3.6V 1 8 4.5V~5.5V SOIC-24-300mil Translators / Level Shifters ROHS
IC TRNSLTR BIDIRECTIONAL 24SOIC
IC TRNSLTR BIDIRECTIONAL 24SOIC
IC TRANSLTR BIDIRECTIONAL 24SOIC
| DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-14911-6-ND | SN74LVC4245ADWR | SN74LVC4245ADWR | SN74LVC4245ADWR | SN74LVC4245ADWR | SN74LVC4245ADWR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; 24-SOIC (0.295", 7.50mm Width) | SOIC | |
| Output Type | 3-State | 3-State | Tri-State | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |