Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TSSOP
IC TRANSLATOR BIDIR 16TSSOP
IC TRNSLTR BIDIRECTIONAL 16TSSOP
VOLT LEVEL TRANSLATOR, TSSOP16; No. of Inputs:6; Output Current:-; Propagation Delay:4.5ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TSSOP
IC TRNSLTR BIDIRECTIONAL 16TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-24960-2-ND | TXB0106IPWRQ1 | TXB0106IPWRQ1 | 28AH6292 | TXB0106IPWRQ1 | TXB0106IPWRQ1 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Volt Level Translator, Tssop16; No. Of Inputs Texas Instruments | Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173", 4.40mm Width) | ||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | Tri-State, Non-Inverted | |||
| Features | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |