8-Bit LVTTL-to-GTLP Bus Transceiver 24-TSSOP -40 to 85
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
IC TRANSLATOR BIDIR 24TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74GTLPH306PWR | 296-12034-2-ND | SN74GTLPH306PWR | SN74GTLPH306PWR | SN74GTLPH306PWR |
| Product Name | SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | TTL; GTL | TTL; GTLP | TTL; LVTTL | ||
| Package Type | SOIC,TSSOP,TVSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Input Voltage | 3.15 to 3.45 volts | ||||
| Propagation Delay | 7.5 ns | ||||
| Operating Current | 20 mA |