Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP
1.65V~5.5V 1 2 1.2V~3.6V 100Mbps VSSOP-8-0.5mm Translators / Level Shifters ROHS
IC TRNSLTR BIDIRECTIONAL US8
IC TRANSLTR BIDIRECTIONAL 8VSSOP
IC TRNSLTR BIDIRECTIONAL US8
| DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-22862-6-ND | TXB0102DCUR | TXB0102DCUR | TXB0102DCUR | TXB0102DCUR | TXB0102DCUR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | 8-VFSOP (0.091\", 2.30mm Width) | SSOP | 8-VFSOP (0.091", 2.30mm Width) | ||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | 3-State | Tri-State, Non-Inverted | ||
| Features | Auto-direction Sensing | RoHS | RoHS; Auto-direction Sensing | Auto-direction Sensing |