Manufacturer: Texas Instruments
Win Source Part Number: 810417-TXS0206-29YFP
Packaging: Reel
Mounting Style: SMD
Features: SIM Card Interface
Number of Circuits: 1
Output Type: Open Drain
Data Rate: 60Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.1V ~ 3.6V
Voltage - VCCB: 1.1V ~ 3.6V
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TXS0206
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 60Mbps 20-DSBGA
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 60Mbps 20-DSBGA
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 60Mbps 20-DSBGA
IC TRANSLATOR BIDIR 20DSBGA
IC TRNSLTR BIDIRECTIONAL 20DSBGA
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 60Mbps 20-DSBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 810417-TXS0206-29YFPRB | 296-30275-2-ND | TXS0206-29YFPRB | TXS0206-29YFPRB | TXS0206-29YFPRB |
| Product Name | Logic - Logic - Translators, Level Shifters - TXS0206-29YFPRB | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |