Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Translator Circuit Channel 24-TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
IC TRANSLATOR BIDIR 24TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
2.7V~3.6V 1 8 4.5V~5.5V TSSOP-24 Translators / Level Shifters ROHS
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-12183-1-ND | SN74LVC4245APWR | SN74LVC4245APWR | SN74LVC4245APWR | SN74LVC4245APWR | SN74LVC4245APWR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | 24-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | |
| Output Type | 3-State | Tri-State | 3-State | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |