Texas Instruments High-Performance Analog Translators, Level Shifters SN74GTLPH32945KR

Description
Mixed Signal Translator Bidirectional 4 Circuit 8 Channel 96-LFBGA (13.5x5.5)
Request a Quote Datasheet
Description
Mixed Signal Translator Bidirectional 4 Circuit 8 Channel 96-LFBGA (13.5x5.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-12472-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-12472-2-ND
Translators, Level Shifters 296-12472-2-ND
Mixed Signal Translator Bidirectional 4 Circuit 8 Channel 96-LFBGA (13.5x5.5)

Mixed Signal Translator Bidirectional 4 Circuit 8 Channel 96-LFBGA (13.5x5.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256030-SN74GTLPH32945KR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256030-SN74GTLPH32945KR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256030-SN74GTLPH32945KR
Win Source Part Number: 1256030-SN74GTLPH329 45KR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLPH Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: LVTTL Output Signal: GTLP Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74GTLPH32945 KR,296-12472-2R,-296 -12472-1,296-12472-2 ,2156-SN74GTLPH32945 KR-TITR,296-12472-1, 296-12472-1R,-296-12 472-1,2156-SN74GTLPH 32945KR,-SN74GTLPH32 945KRR Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256030-SN74GTLPH32945KR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLPH
Number of Circuits: 4
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 8
Input Signal: LVTTL
Output Signal: GTLP
Package / Case: 96-LFBGA
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74GTLPH32945KR,296-12472-2R,-296-12472-1,296-12472-2,2156-SN74GTLPH32945KR-TITR,296-12472-1,296-12472-1R,-296-12472-1,2156-SN74GTLPH32945KR,-SN74GTLPH32945KRR
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN74GTLPH32945KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLPH32945KR
Translators, Level Shifters SN74GTLPH32945KR
Mixed Signal Translator Bidirectional 4 Circuit 8 Channel 96-LFBGA (13.5x5.5)

Mixed Signal Translator Bidirectional 4 Circuit 8 Channel 96-LFBGA (13.5x5.5)

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74GTLPH32945KR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTLPH32945KR
Logic - Translators, Level Shifters SN74GTLPH32945KR
IC TRNSLTR BIDIRECTIONAL 96LFBGA

IC TRNSLTR BIDIRECTIONAL 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-12472-2-ND 1256030-SN74GTLPH32945KR SN74GTLPH32945KR SN74GTLPH32945KR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; GTLP TTL; LVTTL TTL; LVTTL
Package Type 96-LFBGA BGA; 96-LFBGA
Output Type Inverted Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EPT25D - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
View Details
SN74FB2031 9-Bit TTL/BTL Address/Data Transceiver - SN74FB2031RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0106PW-Q100J - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
2 suppliers