Texas Instruments Standard Linear and Logic Translators, Level Shifters TXB0101DBVR

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-23-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-21664-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21664-6-ND
Translators, Level Shifters 296-21664-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-21664-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21664-1-ND
Translators, Level Shifters 296-21664-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-21664-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21664-2-ND
Translators, Level Shifters 296-21664-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-23-6

Buy Now Datasheet
Logic ICs >> Translators / Level Shifters - TXB0101DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXB0101DBVR
Logic ICs >> Translators / Level Shifters TXB0101DBVR
1.65V~5.5V 1 1 1.2V~3.6V 100Mbps SOT-23-6 Translators / Level Shifters ROHS

1.65V~5.5V 1 1 1.2V~3.6V 100Mbps SOT-23-6 Translators / Level Shifters ROHS

Supplier's Site Datasheet
Translators, Level Shifters - TXB0101DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0101DBVR
Translators, Level Shifters TXB0101DBVR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SOT-23-6

Buy Now
Translators, Level Shifters - TXB0101DBVR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0101DBVR
Translators, Level Shifters TXB0101DBVR
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Volt Level Translator, 1Bit, Sot-23-6; No. Of Inputs Texas Instruments - 28AH6287 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 1Bit, Sot-23-6; No. Of Inputs Texas Instruments
28AH6287
Volt Level Translator, 1Bit, Sot-23-6; No. Of Inputs Texas Instruments 28AH6287
VOLT LEVEL TRANSLATOR, 1BIT, SOT-23-6; No. of Inputs:1; Output Current:-; Propagation Delay:5.8ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 1BIT, SOT-23-6; No. of Inputs:1; Output Current:-; Propagation Delay:5.8ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Logic - Translators, Level Shifters - TXB0101DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXB0101DBVR
Logic - Translators, Level Shifters TXB0101DBVR
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0101DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0101DBVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0101DBVR
IC TRANSLATOR BIDIR SOT23-6

IC TRANSLATOR BIDIR SOT23-6

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-21664-6-ND TXB0101DBVR TXB0101DBVR TXB0101DBVR 28AH6287 TXB0101DBVR TXB0101DBVR
Product Name Translators, Level Shifters Logic ICs >> Translators / Level Shifters Translators, Level Shifters Translators, Level Shifters Volt Level Translator, 1Bit, Sot-23-6; No. Of Inputs Texas Instruments Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type SOT-23-6 SOT-23-6 SOT-23-6
Output Type 3-State; Inverted 3-State 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS; Auto-direction Sensing RoHS RoHS Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products