Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)
IC TRNSLTR BIDIRECTIONAL 14VQFN
1.65V~5.5V 1 4 1.2V~3.6V 100Mbps VQFN-14-EP(3.5x3.5) Translators / Level Shifters ROHS
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)
TRANSLATOR, VOLTAGE, 4BIT, 14QFN; No. of Inputs:4; Output Current:20µA; Propagation Delay:4ns; No. of Pins:14Pins; Logic Case Style:QFN; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRANSLTR BIDIRECTIONAL 14VQFN
IC TRNSLTR BIDIRECTIONAL 14VQFN
| DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-21930-2-ND | TXB0104RGYR | TXB0104RGYR | TXB0104RGYR | 29AH1606 | TXB0104RGYR | TXB0104RGYR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters | Translator, Voltage, 4Bit, 14Qfn; No. Of Inputs Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | QFNL | 14-VFQFN Exposed Pad | |||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State | 3-State; Tri-State, Non-Inverted | |||
| Features | Auto-direction Sensing | RoHS; Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |