Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
IC TRNSLTR BIDIRECTIONAL 24SOIC
IC TRANSLTR BIDIRECTIONAL 24SOIC
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
IC TRNSLTR BIDIRECTIONAL 24SOIC
LOGIC, BUS TRANSCVR OCTAL, 24SOIC; No. of Inputs:8; Output Current:24mA; Propagation Delay:7.1ns; No. of Pins:24Pins; Logic Case Style:SOIC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-8566-5-ND | SN74LVCC4245ADW | SN74LVCC4245ADW | SN74LVCC4245ADW | SN74LVCC4245ADW | 37AJ1174 |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Logic, Bus Transcvr Octal, 24Soic; No. Of Inputs Texas Instruments |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Features | RoHS |