Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 848665-SN74LVC4245AD
Series: 74LVC
Features: Translator 1 Circuit Channel
Package: Reel - TR
Family Name: 74LVC4245
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48964-1, 296-48964-2, SN74LVC4245ADWRG4-ND
IC TRANSLTR BIDIRECTIONAL 24SOIC
Translator Circuit Channel 24-SOIC
IC TRNSLTR BIDIRECTIONAL 24SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-48964-1-ND | 848665-SN74LVC4245ADWRG4 | SN74LVC4245ADWRG4 | SN74LVC4245ADWRG4 | SN74LVC4245ADWRG4 |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - SN74LVC4245ADWRG4 | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) |