Texas Instruments High-Performance Analog Translators, Level Shifters TXS0104EQPWRQ1

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-41034-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-41034-6-ND
Translators, Level Shifters 296-41034-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-41034-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-41034-1-ND
Translators, Level Shifters 296-41034-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-41034-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-41034-2-ND
Translators, Level Shifters 296-41034-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - TXS0104EQPWRQ1 - 813664-TXS0104EQPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS0104EQPWRQ1
813664-TXS0104EQPWRQ1
Logic - Logic - Translators, Level Shifters - TXS0104EQPWRQ1 813664-TXS0104EQPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 813664-TXS0104EQPWRQ 1 Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 1 Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V ~ 3.6V Voltage - VCCB: 2.3V ~ 5.5V Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: TXS0104

Manufacturer: Texas Instruments
Win Source Part Number: 813664-TXS0104EQPWRQ1
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 1
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65V ~ 3.6V
Voltage - VCCB: 2.3V ~ 5.5V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: TXS0104

Buy Now
Translators, Level Shifters - TXS0104EQPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS0104EQPWRQ1
Translators, Level Shifters TXS0104EQPWRQ1
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP

Buy Now
Translators, Level Shifters - TXS0104EQPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXS0104EQPWRQ1
Translators, Level Shifters TXS0104EQPWRQ1
IC TRNSLTR BIDIRECTIONAL 14TSSOP

IC TRNSLTR BIDIRECTIONAL 14TSSOP

Supplier's Site Datasheet
Logic ICs >> Translators / Level Shifters - TXS0104EQPWRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXS0104EQPWRQ1
Logic ICs >> Translators / Level Shifters TXS0104EQPWRQ1
2.3V~5.5V 1 4 1.65V~3.6V 24Mbps TSSOP-14 Translators / Level Shifters ROHS

2.3V~5.5V 1 4 1.65V~3.6V 24Mbps TSSOP-14 Translators / Level Shifters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXS0104EQPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXS0104EQPWRQ1
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXS0104EQPWRQ1
IC TRANSLATOR BIDIR 14TSSOP

IC TRANSLATOR BIDIR 14TSSOP

Supplier's Site
Logic - Translators, Level Shifters - TXS0104EQPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS0104EQPWRQ1
Logic - Translators, Level Shifters TXS0104EQPWRQ1
IC TRNSLTR BIDIRECTIONAL 14TSSOP

IC TRNSLTR BIDIRECTIONAL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-41034-6-ND 813664-TXS0104EQPWRQ1 TXS0104EQPWRQ1 TXS0104EQPWRQ1 TXS0104EQPWRQ1 TXS0104EQPWRQ1 TXS0104EQPWRQ1
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - TXS0104EQPWRQ1 Translators, Level Shifters Translators, Level Shifters Logic ICs >> Translators / Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) 14-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SSOP; TSSOP
Output Type Open Drain; Push-Pull Open Drain; Open Drain, Push-Pull Open Drain, Push-Pull Open Drain
Features Auto-direction Sensing RoHS RoHS; Auto-direction Sensing Auto-direction Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - CD4504BD3 - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; CMOS, TTL
View Details
Translators, Level Shifters - HPC46003V20/63SN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0101GS-Q100H - Nexperia B.V.
Specs
Package Type SOT1202 SOT1202
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers