Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXU0304BQAR

Description
Win Source Part Number: 1356305-TXU0304BQAR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-WFQFN Exposed Pad Supplier Device Package: 14-WQFN (3x2.5) Base Product Number: TXU0304 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Tri-State Data Rate: 200Mbps Number of Circuits: 1 Channel Type: Unidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1356305-TXU0304BQAR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-WFQFN Exposed Pad Supplier Device Package: 14-WQFN (3x2.5) Base Product Number: TXU0304 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Tri-State Data Rate: 200Mbps Number of Circuits: 1 Channel Type: Unidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1356305-TXU0304BQAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1356305-TXU0304BQAR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1356305-TXU0304BQAR
Win Source Part Number: 1356305-TXU0304BQAR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-WFQFN Exposed Pad Supplier Device Package: 14-WQFN (3x2.5) Base Product Number: TXU0304 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Tri-State Data Rate: 200Mbps Number of Circuits: 1 Channel Type: Unidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V

Win Source Part Number: 1356305-TXU0304BQAR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 14-WFQFN Exposed Pad
Supplier Device Package: 14-WQFN (3x2.5)
Base Product Number: TXU0304
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Tri-State
Data Rate: 200Mbps
Number of Circuits: 1
Channel Type: Unidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 1.08 V ~ 5.5 V
Voltage - VCCB: 1.08 V ~ 5.5 V

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0304BQARCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0304BQARCT-ND
Translators, Level Shifters 296-TXU0304BQARCT-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0304BQARTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0304BQARTR-ND
Translators, Level Shifters 296-TXU0304BQARTR-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0304BQARDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0304BQARDKR-ND
Translators, Level Shifters 296-TXU0304BQARDKR-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Buy Now Datasheet
Translators, Level Shifters - TXU0304BQAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXU0304BQAR
Translators, Level Shifters TXU0304BQAR
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXU0304BQAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXU0304BQAR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXU0304BQAR
IC TRANSLATOR UNIDIR 14WQFN

IC TRANSLATOR UNIDIR 14WQFN

Supplier's Site
Logic - Translators, Level Shifters - TXU0304BQAR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXU0304BQAR
Logic - Translators, Level Shifters TXU0304BQAR
FOUR CHANNEL UNIDIRECTIONAL LEVE

FOUR CHANNEL UNIDIRECTIONAL LEVE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1356305-TXU0304BQAR 296-TXU0304BQARCT-ND TXU0304BQAR TXU0304BQAR TXU0304BQAR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-3549-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translator ICs - 1905991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details