Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-SOIC
IC TRNSLTR BIDIRECTIONAL 14SOIC
IC TRNSLTR BIDIRECTIONAL 14SOIC
IC TRANSLTR BIDIRECTIONAL 14SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-SOIC
VOLT LEVEL TRANSLATOR, 4BIT, SOIC-14; No. of Inputs:4; Output Current:-; Propagation Delay:4.9ns; No. of Pins:14Pins; Logic Case Style:SOIC; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-21928-1-ND | TXB0104DR | TXB0104DR | TXB0104DR | TXB0104DR | 29AH1604 |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Volt Level Translator, 4Bit, Soic-14; No. Of Inputs Texas Instruments |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Features | Auto-direction Sensing | Auto-direction Sensing | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |