Texas Instruments High-Performance Analog Logic - Translators, Level Shifters SN74GTLP817DGVRG4

Description
IC TRNSLTR BIDIRECTIONAL 24TVSOP
Description
IC TRNSLTR BIDIRECTIONAL 24TVSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74GTLP817 is a medium-drive fanout driver designed for bidirectional signal-level translation between GTLP and LVTTL logic levels. It features a 1-to-6 fanout driver for GTLP-to-LVTTL translation and a 1-to-2 fanout driver for LVTTL-to-GTLP translation. The device supports high-speed operation, approximately three times faster than standard TTL or LVTTL, and is capable of handling equivalent load impedances down to 19 ,Ѷ, with the option to drive down to 11 ,Ѷ when outputs are tied together. The SN74GTLP817 includes adjustable edge-rate control (ERC) to optimize rise and fall times, enhancing data transfer rates and signal integrity. It is fully specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent damaging current backflow. The device is 5-V tolerant on LVTTL interfaces, making it compatible with TTL and 5-V CMOS inputs. ESD protection exceeds industry standards, ensuring reliability in various applications. The part is available in multiple package options, including TSSOP and TVSOP.

Datasheet Summary
Powered by GS/AI

The SN74GTLP817 is a medium-drive fanout driver designed for bidirectional signal-level translation between GTLP and LVTTL logic levels. It features a 1-to-6 fanout driver for GTLP-to-LVTTL translation and a 1-to-2 fanout driver for LVTTL-to-GTLP translation. The device supports high-speed operation, approximately three times faster than standard TTL or LVTTL, and is capable of handling equivalent load impedances down to 19 ,Ѷ, with the option to drive down to 11 ,Ѷ when outputs are tied together. The SN74GTLP817 includes adjustable edge-rate control (ERC) to optimize rise and fall times, enhancing data transfer rates and signal integrity. It is fully specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent damaging current backflow. The device is 5-V tolerant on LVTTL interfaces, making it compatible with TTL and 5-V CMOS inputs. ESD protection exceeds industry standards, ensuring reliability in various applications. The part is available in multiple package options, including TSSOP and TVSOP.

Suppliers

Company
Product
Description
Supplier Links
Logic - Translators, Level Shifters - SN74GTLP817DGVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTLP817DGVRG4
Logic - Translators, Level Shifters SN74GTLP817DGVRG4
IC TRNSLTR BIDIRECTIONAL 24TVSOP

IC TRNSLTR BIDIRECTIONAL 24TVSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74GTLP817DGVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLP817DGVRG4
Translators, Level Shifters SN74GTLP817DGVRG4
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TVSOP

Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TVSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators
Product Number SN74GTLP817DGVRG4 SN74GTLP817DGVRG4
Product Name Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family GTLP
Translation Both
Package Type 24-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-74AVC4T774GU-Q100ZTR-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details