Texas Instruments High-Performance Analog Translators, Level Shifters SN74GTLP817DGVR

Description
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TVSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-13205-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-13205-2-ND
Translators, Level Shifters 296-13205-2-ND
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TVSOP

Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256047-SN74GTLP817DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256047-SN74GTLP817DGVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256047-SN74GTLP817DGVR
Win Source Part Number: 1256047-SN74GTLP817D GVR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 2, 6 Input Signal: GTLP Output Signal: LVTTL Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74GTLP817DGVRE4,- 296-13205-1,296-1320 5-1,-SN74GTLP817DGVR G4,296-13205-2,-296- 13205-1R,296-13205-2 R,-SN74GTLP817DGVRE4 R,-SN74GTLP817DGVRR, 296-13205-6R,296-132 05-6,TEXTISSN74GTLP8 17DGVR,-SN74GTLP817D GVRG4R,2156-SN74GTLP 817DGVR-TITR,-296-13 205-1,296-13205-1R Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256047-SN74GTLP817DGVR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLP
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 2, 6
Input Signal: GTLP
Output Signal: LVTTL
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74GTLP817DGVRE4,-296-13205-1,296-13205-1,-SN74GTLP817DGVRG4,296-13205-2,-296-13205-1R,296-13205-2R,-SN74GTLP817DGVRE4R,-SN74GTLP817DGVRR,296-13205-6R,296-13205-6,TEXTISSN74GTLP817DGVR,-SN74GTLP817DGVRG4R,2156-SN74GTLP817DGVR-TITR,-296-13205-1,296-13205-1R
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN74GTLP817DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLP817DGVR
Translators, Level Shifters SN74GTLP817DGVR
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TVSOP

Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TVSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74GTLP817DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTLP817DGVR
Logic - Translators, Level Shifters SN74GTLP817DGVR
IC TRNSLTR BIDIRECTIONAL 24TVSOP

IC TRNSLTR BIDIRECTIONAL 24TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-13205-2-ND 1256047-SN74GTLP817DGVR SN74GTLP817DGVR SN74GTLP817DGVR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; GTLP TTL; GTLP GTLP
Package Type "24-TFSOP (0.173"", 4.40mm Width)" 24-TFSOP (0.173\", 4.40mm Width)
Output Type 3-State; Inverted 3-State; Tri-State, Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - LP3928TL-1828/NOPB - Quarktwin Technology Ltd.
Specs
Package Type BGA; 16-WFBGA
Output Type 3-State; Tri-State, Non-Inverted
Features RoHS
View Details
2 suppliers