Voltage Level Translator 14-Pin SOIC
Voltage Level Translator 14-Pin SOIC
Voltage Level Translator 14-Pin SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-SOIC
IC TRANSLTR BIDIRECTIONAL 14SOIC
IC, SM, LOGIC, TRANSLATOR; No. of Inputs:4; Output Current:20µA; Propagation Delay:4ns; No. of Pins:14Pins; Logic Case Style:SOIC; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 14SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 7092778P | 9236790 | 296-34698-5-ND | TXB0104D | 28AH6288 | TXB0104D | TXB0104D |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Ic, Sm, Logic, Translator; No. Of Inputs Texas Instruments | Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | Translator | Translator | |||||
| Package Type | SOIC; SOIC | SOIC; Soic | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Output Type | 3-State; 3 State | 3 state | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | ||
| Features | RoHS | RoHS | Auto-direction Sensing | RoHS | RoHS |