Texas Instruments Standard Linear and Logic Translators, Level Shifters TXB0104QRGYRQ1

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-23689-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-23689-1-ND
Translators, Level Shifters 296-23689-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - 296-23689-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-23689-2-ND
Translators, Level Shifters 296-23689-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - 296-23689-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-23689-6-ND
Translators, Level Shifters 296-23689-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - TXB0104QRGYRQ1 - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0104QRGYRQ1
Translators, Level Shifters TXB0104QRGYRQ1
IC TRNSLTR BIDIRECTIONAL 14VQFN

IC TRNSLTR BIDIRECTIONAL 14VQFN

Supplier's Site Datasheet
Logic - Translators, Level Shifters - TXB0104QRGYRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXB0104QRGYRQ1
Logic - Translators, Level Shifters TXB0104QRGYRQ1
IC TRNSLTR BIDIRECTIONAL 14VQFN

IC TRNSLTR BIDIRECTIONAL 14VQFN

Supplier's Site Datasheet
Translators, Level Shifters - TXB0104QRGYRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0104QRGYRQ1
Translators, Level Shifters TXB0104QRGYRQ1
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-VQFN (3.5x3.5)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0104QRGYRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0104QRGYRQ1
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0104QRGYRQ1
IC TRANSLTR BIDIRECTIONAL 14VQFN

IC TRANSLTR BIDIRECTIONAL 14VQFN

Supplier's Site
Volt Level Translator, Vqfn-14; No. Of Inputs Texas Instruments - 28AH6289 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, Vqfn-14; No. Of Inputs Texas Instruments
28AH6289
Volt Level Translator, Vqfn-14; No. Of Inputs Texas Instruments 28AH6289
VOLT LEVEL TRANSLATOR, VQFN-14; No. of Inputs:4; Output Current:-; Propagation Delay:7ns; No. of Pins:14Pins; Logic Case Style:VQFN; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, VQFN-14; No. of Inputs:4; Output Current:-; Propagation Delay:7ns; No. of Pins:14Pins; Logic Case Style:VQFN; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-23689-1-ND TXB0104QRGYRQ1 TXB0104QRGYRQ1 TXB0104QRGYRQ1 TXB0104QRGYRQ1 28AH6289
Product Name Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Volt Level Translator, Vqfn-14; No. Of Inputs Texas Instruments
Package Type 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad
Output Type 3-State; Inverted Tri-State, Non-Inverted 3-State; Tri-State, Non-Inverted
Features Auto-direction Sensing Auto-direction Sensing RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - SN74GTLP1395PWR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0304BQX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Logic - Translators, Level Shifters - MC100EPT22DR2 - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL
View Details