Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Win Source Part Number: 970334-TCA39306DCUR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.85 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TCA39306DCURTR,2
FM+ IC BUS AND SMBUS VOLTAGE TRA
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-TCA39306DCURDKR-ND | 970334-TCA39306DCUR | TCA39306DCUR | TCA39306DCUR | TCA39306DCUR |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | SSOP | 8-VFSOP (0.091\", 2.30mm Width) |