Texas Instruments High-Performance Analog Translators, Level Shifters SN74LVCC4245ADBRE4

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74LVCC4245ADBRE4-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74LVCC4245ADBRE4-ND
Translators, Level Shifters SN74LVCC4245ADBRE4-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256017-SN74LVCC4245ADBRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256017-SN74LVCC4245ADBRE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256017-SN74LVCC4245ADBRE4
Win Source Part Number: 1256017-SN74LVCC4245 ADBRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCC Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5 V ~ 5.5 V Voltage - VCCB: 2.7 V ~ 5.5 V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVCC4245

Win Source Part Number: 1256017-SN74LVCC4245ADBRE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVCC
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5 V ~ 5.5 V
Voltage - VCCB: 2.7 V ~ 5.5 V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVCC4245

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74LVCC4245ADBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVCC4245ADBRE4
Logic - Translators, Level Shifters SN74LVCC4245ADBRE4
IC TRNSLTR BIDIRECTIONAL 24SSOP

IC TRNSLTR BIDIRECTIONAL 24SSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74LVCC4245ADBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVCC4245ADBRE4
Translators, Level Shifters SN74LVCC4245ADBRE4
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74LVCC4245ADBRE4-ND 1256017-SN74LVCC4245ADBRE4 SN74LVCC4245ADBRE4 SN74LVCC4245ADBRE4
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)" SSOP SSOP; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104PW-Q100J - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
5 suppliers