Texas Instruments High-Performance Analog Translators, Level Shifters TXB0304RSVR

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-29681-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29681-2-ND
Translators, Level Shifters 296-29681-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Translators, Level Shifters - 296-29681-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29681-1-ND
Translators, Level Shifters 296-29681-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Translators, Level Shifters - 296-29681-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29681-6-ND
Translators, Level Shifters 296-29681-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Logic - Translators, Level Shifters - TXB0304RSVR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXB0304RSVR
Logic - Translators, Level Shifters TXB0304RSVR
IC TRNSLTR BIDIRECTIONAL 16UQFN

IC TRNSLTR BIDIRECTIONAL 16UQFN

Supplier's Site Datasheet
Translators, Level Shifters - TXB0304RSVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0304RSVR
Translators, Level Shifters TXB0304RSVR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Buy Now
Translators, Level Shifters - TXB0304RSVR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0304RSVR
Translators, Level Shifters TXB0304RSVR
IC TRNSLTR BIDIRECTIONAL 16UQFN

IC TRNSLTR BIDIRECTIONAL 16UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0304RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0304RSVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0304RSVR
IC TRANSLTR BIDIRECTIONAL 16UQFN

IC TRANSLTR BIDIRECTIONAL 16UQFN

Supplier's Site
Volt Level Translator, 4Bit, Uqfn-16; No. Of Inputs Texas Instruments - 27AJ0896 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 4Bit, Uqfn-16; No. Of Inputs Texas Instruments
27AJ0896
Volt Level Translator, 4Bit, Uqfn-16; No. Of Inputs Texas Instruments 27AJ0896
VOLT LEVEL TRANSLATOR, 4BIT, UQFN-16; No. of Inputs:4; Output Current:-; Propagation Delay:3.7ns; No. of Pins:16Pins; Logic Case Style:UQFN; Supply Voltage Min:3.6V; Supply Voltage Max:900mV; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 4BIT, UQFN-16; No. of Inputs:4; Output Current:-; Propagation Delay:3.7ns; No. of Pins:16Pins; Logic Case Style:UQFN; Supply Voltage Min:3.6V; Supply Voltage Max:900mV; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-29681-2-ND TXB0304RSVR TXB0304RSVR TXB0304RSVR TXB0304RSVR 27AJ0896
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Volt Level Translator, 4Bit, Uqfn-16; No. Of Inputs Texas Instruments
Package Type 16-UFQFN 16-UFQFN 16-UFQFN
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Features Auto-direction Sensing Auto-direction Sensing RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100391PC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0106BQ-Q100X - Nexperia B.V.
Specs
Package Type SOT763-1 SOT763-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
2 suppliers
Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details