Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
2.7V~5.5V 1 2 900mV~5.5V VSSOP-8-0.65mm Translators / Level Shifters ROHS
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
IC TRANSLTR BIDIRECTIONAL 8VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
| DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-39220-6-ND | TCA9517ADGKR | TCA9517ADGKR | TCA9517ADGKR | TCA9517ADGKR | TCA9517ADGKR |
| Product Name | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Output Type | Open Drain | Open Drain | Open Drain; Open Drain | Open Drain | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |