Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-SOIC
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-SOIC
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-SOIC
2.7V~5.5V 1 2 900mV~5.5V SOIC-8 Translators / Level Shifters ROHS
IC TRANSLTR BIDIRECTIONAL 8SOIC
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR BIDIRECTIONAL 8SOIC
IC TRNSLTR BIDIRECTIONAL 8SOIC
| DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-39221-2-ND | TCA9517DR | TCA9517DR | TCA9517DR | TCA9517DR | TCA9517DR |
| Product Name | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | |
| Output Type | Open Drain | Open Drain | Open Drain; Open Drain | Open Drain | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |