Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
2-BIT I2C/SMBus Voltage Level Translator
Voltage Translator 2-Bit Bidir. 1MHz I2C
Voltage Translator 2-Bit Bidir. 1MHz I2C
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
IC TRNSLTR BIDIRECTIONAL US8
IC TRNSLTR BIDIRECTIONAL US8
2.3V~5.5V 1 2 1.65V~3.6V 24Mbps VSSOP-8-0.5mm Translators / Level Shifters ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-28109-1-ND | 7300644P | 7300644 | TCA9406DCUR | TCA9406DCUR | TCA9406DCUR | TCA9406DCUR | TCA9406DCUR |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters |
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | SSOP; VSSOP | SSOP; Vssop | 8-VFSOP (0.091\", 2.30mm Width) | 8-VFSOP (0.091", 2.30mm Width) | SSOP | ||
| Output Type | Open Drain | 3-State; 3 State | 3 state | Open Drain; Open Drain | Open Drain | Open Drain | ||
| Features | Auto-direction Sensing | RoHS | RoHS | RoHS | Auto-direction Sensing | RoHS; Auto-direction Sensing | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |