Texas Instruments Standard Linear and Logic Translators, Level Shifters TXS0108ERGYR

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-VQFN (3.5x4.5)
Request a Quote
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-VQFN (3.5x4.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TXS0108ERGYR is an 8-bit bi-directional level-shifting voltage translator designed for open-drain and push-pull applications. It operates with supply voltages ranging from 1.4 V to 3.6 V on the A port and 1.65 V to 5.5 V on the B port, allowing for flexible voltage translation between various logic levels. The device supports maximum data rates of 110 Mbps for push-pull configurations and 1.2 Mbps for open-drain configurations, making it suitable for high-speed applications. This translator does not require a direction-control signal, simplifying its integration into designs. It features robust latch-up performance exceeding 100 mA and offers extensive ESD protection, including 2000 V for the A port and ±8 kV contact discharge for the B port. The TXS0108ERGYR is available in a compact 20-pin VQFN package, measuring 4.5 mm x 3.5 mm, and is rated for operation in temperatures from -40°C to 85°C. This product is ideal for applications in handsets, smartphones, tablets, and desktop PCs.

Datasheet Summary
Powered by GS/AI

The TXS0108ERGYR is an 8-bit bi-directional level-shifting voltage translator designed for open-drain and push-pull applications. It operates with supply voltages ranging from 1.4 V to 3.6 V on the A port and 1.65 V to 5.5 V on the B port, allowing for flexible voltage translation between various logic levels. The device supports maximum data rates of 110 Mbps for push-pull configurations and 1.2 Mbps for open-drain configurations, making it suitable for high-speed applications. This translator does not require a direction-control signal, simplifying its integration into designs. It features robust latch-up performance exceeding 100 mA and offers extensive ESD protection, including 2000 V for the A port and ±8 kV contact discharge for the B port. The TXS0108ERGYR is available in a compact 20-pin VQFN package, measuring 4.5 mm x 3.5 mm, and is rated for operation in temperatures from -40°C to 85°C. This product is ideal for applications in handsets, smartphones, tablets, and desktop PCs.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-24806-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-24806-1-ND
Translators, Level Shifters 296-24806-1-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-VQFN (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-VQFN (3.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - 296-24806-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-24806-6-ND
Translators, Level Shifters 296-24806-6-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-VQFN (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-VQFN (3.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - 296-24806-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-24806-2-ND
Translators, Level Shifters 296-24806-2-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-VQFN (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-VQFN (3.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - TXS0108ERGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS0108ERGYR
Translators, Level Shifters TXS0108ERGYR
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-VQFN (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-VQFN (3.5x4.5)

Buy Now Datasheet
Logic - Translators, Level Shifters - TXS0108ERGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS0108ERGYR
Logic - Translators, Level Shifters TXS0108ERGYR
IC TRNSLTR BIDIRECTIONAL 20VQFN

IC TRNSLTR BIDIRECTIONAL 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXS0108ERGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXS0108ERGYR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXS0108ERGYR
IC TRANSLTR BIDIRECTIONAL 20VQFN

IC TRANSLTR BIDIRECTIONAL 20VQFN

Supplier's Site
Translators, Level Shifters - TXS0108ERGYR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXS0108ERGYR
Translators, Level Shifters TXS0108ERGYR
IC TRNSLTR BIDIRECTIONAL 20VQFN

IC TRNSLTR BIDIRECTIONAL 20VQFN

Supplier's Site Datasheet
Logic ICs >> Translators / Level Shifters - TXS0108ERGYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXS0108ERGYR
Logic ICs >> Translators / Level Shifters TXS0108ERGYR
1.65V~5.5V 1 8 1.4V~3.6V 60Mbps VQFN-20-EP(3.7x4.7) Translators / Level Shifters ROHS

1.65V~5.5V 1 8 1.4V~3.6V 60Mbps VQFN-20-EP(3.7x4.7) Translators / Level Shifters ROHS

Supplier's Site Datasheet
Volt Level Translator, 8Bit, Vqfn-20; No. Of Inputs Texas Instruments - 33AH5424 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 8Bit, Vqfn-20; No. Of Inputs Texas Instruments
33AH5424
Volt Level Translator, 8Bit, Vqfn-20; No. Of Inputs Texas Instruments 33AH5424
VOLT LEVEL TRANSLATOR, 8BIT, VQFN-20; No. of Inputs:8; Output Current:-; Propagation Delay:4.8ns; No. of Pins:20Pins; Logic Case Style:VQFN; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 8BIT, VQFN-20; No. of Inputs:8; Output Current:-; Propagation Delay:4.8ns; No. of Pins:20Pins; Logic Case Style:VQFN; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-24806-1-ND TXS0108ERGYR TXS0108ERGYR TXS0108ERGYR TXS0108ERGYR TXS0108ERGYR 33AH5424
Product Name Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic ICs >> Translators / Level Shifters Volt Level Translator, 8Bit, Vqfn-20; No. Of Inputs Texas Instruments
Package Type 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad QFNL
Output Type Open Drain; Push-Pull Open Drain; Open Drain, Push-Pull Open Drain, Push-Pull Open Drain
Features Auto-direction Sensing RoHS Auto-direction Sensing RoHS; Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator - SN74GTL2007PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3 to 3.6 volts
View Details
6 suppliers