Texas Instruments Standard Linear and Logic Translator ICs SN74LVC8T245DWR

Description
8-Bit Bus Transceiver Translation SOIC24
Request a Quote Datasheet
Description
8-Bit Bus Transceiver Translation SOIC24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translator ICs - 8253479P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
8253479P
Translator ICs 8253479P
8-Bit Bus Transceiver Translation SOIC24

8-Bit Bus Transceiver Translation SOIC24

Supplier's Site
Translator ICs - 8253479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
8253479
Translator ICs 8253479
8-Bit Bus Transceiver Translation SOIC24

8-Bit Bus Transceiver Translation SOIC24

Supplier's Site
Translator ICs - 1628704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
1628704
Translator ICs 1628704
8-Bit Bus Transceiver Translation SOIC24

8-Bit Bus Transceiver Translation SOIC24

Supplier's Site
Logic ICs >> Translators / Level Shifters - SN74LVC8T245DWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
SN74LVC8T245DWR
Logic ICs >> Translators / Level Shifters SN74LVC8T245DWR
1 8 SOIC-24-300mil Translators / Level Shifters ROHS

1 8 SOIC-24-300mil Translators / Level Shifters ROHS

Supplier's Site Datasheet
Transceiver W/volt Trans, 8Bit, Soic-24; No. Of Inputs Texas Instruments - 29AH1508 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver W/volt Trans, 8Bit, Soic-24; No. Of Inputs Texas Instruments
29AH1508
Transceiver W/volt Trans, 8Bit, Soic-24; No. Of Inputs Texas Instruments 29AH1508
TRANSCEIVER W/VOLT TRANS, 8BIT, SOIC-24; No. of Inputs:8; Output Current:50mA; Propagation Delay:4.3ns; No. of Pins:24Pins; Logic Case Style:SOIC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

TRANSCEIVER W/VOLT TRANS, 8BIT, SOIC-24; No. of Inputs:8; Output Current:50mA; Propagation Delay:4.3ns; No. of Pins:24Pins; Logic Case Style:SOIC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
8 Bit Bus Transceiver, Soic-24; No. Of Inputs Texas Instruments - 73K9482 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Bus Transceiver, Soic-24; No. Of Inputs Texas Instruments
73K9482
8 Bit Bus Transceiver, Soic-24; No. Of Inputs Texas Instruments 73K9482
8 BIT BUS TRANSCEIVER, SOIC-24; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:4.3ns; No. of Pins:24Pins; Logic Case Style:SOIC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

8 BIT BUS TRANSCEIVER, SOIC-24; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:4.3ns; No. of Pins:24Pins; Logic Case Style:SOIC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 8253479P 8253479 SN74LVC8T245DWR 29AH1508
Product Name Translator ICs Translator ICs Logic ICs >> Translators / Level Shifters Transceiver W/volt Trans, 8Bit, Soic-24; No. Of Inputs Texas Instruments
Logic Family LVC Lvc
Package Type SOIC; SOIC SOIC; Soic SOIC
Output Type 3-State; 3 State 3 state 3-State
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256056-SN74AVCH32T245KR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-7425-6-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers