Texas Instruments High-Performance Analog Translators, Level Shifters SN74LVCC3245ADWE4

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74LVCC3245ADWE4-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74LVCC3245ADWE4-ND
Translators, Level Shifters SN74LVCC3245ADWE4-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256013-SN74LVCC3245ADWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256013-SN74LVCC3245ADWE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256013-SN74LVCC3245ADWE4
Win Source Part Number: 1256013-SN74LVCC3245 ADWE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCC Number of Circuits: 1 Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3 V ~ 3.6 V Voltage - VCCB: 3 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVCC3245

Win Source Part Number: 1256013-SN74LVCC3245ADWE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVCC
Number of Circuits: 1
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3 V ~ 3.6 V
Voltage - VCCB: 3 V ~ 5.5 V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVCC3245

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74LVCC3245ADWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVCC3245ADWE4
Logic - Translators, Level Shifters SN74LVCC3245ADWE4
IC TRNSLTR BIDIRECTIONAL 24SOIC

IC TRNSLTR BIDIRECTIONAL 24SOIC

Supplier's Site Datasheet
Translators, Level Shifters - SN74LVCC3245ADWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVCC3245ADWE4
Translators, Level Shifters SN74LVCC3245ADWE4
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74LVCC3245ADWE4-ND 1256013-SN74LVCC3245ADWE4 SN74LVCC3245ADWE4 SN74LVCC3245ADWE4
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H604FNG - Lingto Electronic Limited
Specs
Logic Family TTL; TTL
View Details
SN74GTL16616 17-Bit LVTTL-To-GTL/GTL+ Universal Bus Transceivers With Buffered Clock Outputs - 74GTL16616DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0104PW-Q100J - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details