Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Win Source Part Number: 1256018-SN74LVCC3245
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVCC
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3 V ~ 3.6 V
Voltage - VCCB: 3 V ~ 5.5 V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52747-2,SN74LVCC
Base Product Number: 74LVCC3245
IC TRNSLTR BIDIRECTIONAL 24TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-52747-2-ND | 1256018-SN74LVCC3245APWRE4 | SN74LVCC3245APWRE4 | SN74LVCC3245APWRE4 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |