Texas Instruments Standard Linear and Logic Translators, Level Shifters TXB0104RUTR

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-25888-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-25888-1-ND
Translators, Level Shifters 296-25888-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 296-25888-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-25888-6-ND
Translators, Level Shifters 296-25888-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 296-25888-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-25888-2-ND
Translators, Level Shifters 296-25888-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0104RUTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0104RUTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0104RUTR
IC TRANSLTR BIDIRECTIONAL 12UQFN

IC TRANSLTR BIDIRECTIONAL 12UQFN

Supplier's Site
Logic ICs >> Translators / Level Shifters - TXB0104RUTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXB0104RUTR
Logic ICs >> Translators / Level Shifters TXB0104RUTR
1.65V~5.5V 1 4 1.2V~3.6V 100Mbps UQFN-12(1.7x2) Translators / Level Shifters ROHS

1.65V~5.5V 1 4 1.2V~3.6V 100Mbps UQFN-12(1.7x2) Translators / Level Shifters ROHS

Supplier's Site Datasheet
Translators, Level Shifters - TXB0104RUTR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0104RUTR
Translators, Level Shifters TXB0104RUTR
IC TRNSLTR BIDIRECTIONAL 12UQFN

IC TRNSLTR BIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Translators, Level Shifters - TXB0104RUTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0104RUTR
Translators, Level Shifters TXB0104RUTR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now
Shenzhen, China
Logic - Translators, Level Shifters
TXB0104RUTR
Logic - Translators, Level Shifters TXB0104RUTR
IC TRNSLTR BIDIRECTIONAL 12UQFN

IC TRNSLTR BIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Volt Level Translator, 4Bit, Uqfn-12; No. Of Inputs Texas Instruments - 28AH6290 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 4Bit, Uqfn-12; No. Of Inputs Texas Instruments
28AH6290
Volt Level Translator, 4Bit, Uqfn-12; No. Of Inputs Texas Instruments 28AH6290
VOLT LEVEL TRANSLATOR, 4BIT, UQFN-12; No. of Inputs:4; Output Current:-; Propagation Delay:4ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 4BIT, UQFN-12; No. of Inputs:4; Output Current:-; Propagation Delay:4ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-25888-1-ND TXB0104RUTR TXB0104RUTR TXB0104RUTR TXB0104RUTR TXB0104RUTR 28AH6290
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Volt Level Translator, 4Bit, Uqfn-12; No. Of Inputs Texas Instruments
Package Type 12-UFQFN QFNL 12-UFQFN 12-UFQFN
Output Type 3-State; Inverted 3-State Tri-State, Non-Inverted 3-State; Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS; Auto-direction Sensing RoHS Auto-direction Sensing RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGVRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details