Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
IC TRANSLATOR BIDIRECTIONAL SM8
IC TRNSLTR BIDIRECTIONAL SM8
VOLT LEVEL TRANSLATOR, 2-BIT, SM8-8; No. of Inputs:2; Output Current:-; Propagation Delay:165ns; No. of Pins:8Pins; Logic Case Style:SM8; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL SM8
2.3V~5.5V 1 2 1.65V~3.6V 24Mbps SSOP-8-2.8mm Translators / Level Shifters ROHS
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-TXS0102DCTRCT-ND | TXS0102DCTR | TXS0102DCTR | TXS0102DCTR | 28AH6296 | TXS0102DCTR | TXS0102DCTR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Volt Level Translator, 2-Bit, Sm8-8; No. Of Inputs Texas Instruments | Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters |
| Package Type | "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | SSOP | 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) | SSOP | ||
| Output Type | Open Drain; Push-Pull | Open Drain; Open Drain, Push-Pull | Open Drain, Push-Pull | Open Drain | |||
| Features | Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing | RoHS; Auto-direction Sensing | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |