Texas Instruments High-Performance Analog Translators, Level Shifters SN74GTLP21395PWE4

Description
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74GTLP21395PWE4-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74GTLP21395PWE4-ND
Translators, Level Shifters SN74GTLP21395PWE4-ND
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256045-SN74GTLP21395PWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256045-SN74GTLP21395PWE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256045-SN74GTLP21395PWE4
Win Source Part Number: 1256045-SN74GTLP2139 5PWE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Number of Circuits: 2 Standard Package: 210 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256045-SN74GTLP21395PWE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLP
Number of Circuits: 2
Standard Package: 210
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 1
Input Signal: LVTTL
Output Signal: GTLP
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74GTLP21395PWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTLP21395PWE4
Logic - Translators, Level Shifters SN74GTLP21395PWE4
IC TRNSLTR BIDIRECTIONAL 20TSSOP

IC TRNSLTR BIDIRECTIONAL 20TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74GTLP21395PWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLP21395PWE4
Translators, Level Shifters SN74GTLP21395PWE4
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74GTLP21395PWE4-ND 1256045-SN74GTLP21395PWE4 SN74GTLP21395PWE4 SN74GTLP21395PWE4
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; GTLP TTL; LVTTL TTL; LVTTL
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; Inverted 3-State; Tri-State, Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EPT622FA - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL
View Details
Translator ICs - 1905982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-LSF0108PWJDKR-ND - DigiKey
Specs
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Output Type Open Drain; Push-Pull
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers