Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74LVCH16T245DL

Description
Win Source Part Number: 1256011-SN74LVCH16T2 45DL Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCH Number of Circuits: 2 Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVCH16T245DL,-74 LVCH16T245DLG4,296-2 3283-5,-296-23283-5R ,296-23283-5R,-296-2 3283-5,-74LVCH16T245 DLG4R,-SN74LVCH16T24 5DLR Base Product Number: 74LVCH16T245
Request a Quote Datasheet
Description
Win Source Part Number: 1256011-SN74LVCH16T2 45DL Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCH Number of Circuits: 2 Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVCH16T245DL,-74 LVCH16T245DLG4,296-2 3283-5,-296-23283-5R ,296-23283-5R,-296-2 3283-5,-74LVCH16T245 DLG4R,-SN74LVCH16T24 5DLR Base Product Number: 74LVCH16T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256011-SN74LVCH16T245DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256011-SN74LVCH16T245DL
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256011-SN74LVCH16T245DL
Win Source Part Number: 1256011-SN74LVCH16T2 45DL Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCH Number of Circuits: 2 Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVCH16T245DL,-74 LVCH16T245DLG4,296-2 3283-5,-296-23283-5R ,296-23283-5R,-296-2 3283-5,-74LVCH16T245 DLG4R,-SN74LVCH16T24 5DLR Base Product Number: 74LVCH16T245

Win Source Part Number: 1256011-SN74LVCH16T245DL
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVCH
Number of Circuits: 2
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVCH16T245DL,-74LVCH16T245DLG4,296-23283-5,-296-23283-5R,296-23283-5R,-296-23283-5,-74LVCH16T245DLG4R,-SN74LVCH16T245DLR
Base Product Number: 74LVCH16T245

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74LVCH16T245DL - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVCH16T245DL
Logic - Translators, Level Shifters SN74LVCH16T245DL
IC TRNSLTR BIDIRECTIONAL 48SSOP

IC TRNSLTR BIDIRECTIONAL 48SSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74LVCH16T245DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVCH16T245DL
Translators, Level Shifters SN74LVCH16T245DL
Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-SSOP

Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256011-SN74LVCH16T245DL SN74LVCH16T245DL SN74LVCH16T245DL
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SSOP SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - 74GTL16612DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details