Texas Instruments Standard Linear and Logic Translators, Level Shifters TXB0102YZPR

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-DSBGA (1.9x0.9)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-DSBGA (1.9x0.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-21961-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21961-2-ND
Translators, Level Shifters 296-21961-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Translators, Level Shifters - 296-21961-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21961-1-ND
Translators, Level Shifters 296-21961-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Translators, Level Shifters - 296-21961-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21961-6-ND
Translators, Level Shifters 296-21961-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Volt Level Translator, 2-Bit, Dsbga-8; No. Of Inputs Texas Instruments - 29AH8303 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 2-Bit, Dsbga-8; No. Of Inputs Texas Instruments
29AH8303
Volt Level Translator, 2-Bit, Dsbga-8; No. Of Inputs Texas Instruments 29AH8303
VOLT LEVEL TRANSLATOR, 2-BIT, DSBGA-8; No. of Inputs:2; Output Current:-; Propagation Delay:7.4ns; No. of Pins:8Pins; Logic Case Style:DSBGA; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 2-BIT, DSBGA-8; No. of Inputs:2; Output Current:-; Propagation Delay:7.4ns; No. of Pins:8Pins; Logic Case Style:DSBGA; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - TXB0102YZPR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0102YZPR
Translators, Level Shifters TXB0102YZPR
IC TRNSLTR BIDIRECTIONAL 8DSBGA

IC TRNSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site Datasheet
Logic ICs >> Translators / Level Shifters - TXB0102YZPR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXB0102YZPR
Logic ICs >> Translators / Level Shifters TXB0102YZPR
1.65V~5.5V 1 2 1.2V~3.6V 100Mbps DSBGA-8 Translators / Level Shifters ROHS

1.65V~5.5V 1 2 1.2V~3.6V 100Mbps DSBGA-8 Translators / Level Shifters ROHS

Supplier's Site Datasheet
Logic - Translators, Level Shifters - TXB0102YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXB0102YZPR
Logic - Translators, Level Shifters TXB0102YZPR
IC TRNSLTR BIDIRECTIONAL 8DSBGA

IC TRNSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site Datasheet
Translators, Level Shifters - TXB0102YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0102YZPR
Translators, Level Shifters TXB0102YZPR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-DSBGA (1.9x0.9)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0102YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0102YZPR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0102YZPR
IC TRANSLTR BIDIRECTIONAL 8DSBGA

IC TRANSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-21961-2-ND 29AH8303 TXB0102YZPR TXB0102YZPR TXB0102YZPR TXB0102YZPR TXB0102YZPR
Product Name Translators, Level Shifters Volt Level Translator, 2-Bit, Dsbga-8; No. Of Inputs Texas Instruments Translators, Level Shifters Logic ICs >> Translators / Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 8-XFBGA, DSBGA 8-XFBGA, DSBGA BGA BGA; 8-XFBGA, DSBGA BGA
Output Type 3-State; Inverted Tri-State, Non-Inverted 3-State 3-State; Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS RoHS; Auto-direction Sensing Auto-direction Sensing RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 10116FC - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0204BZZ - Nexperia B.V.
Specs
Package Type SOT8014-1 SOT8014-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers