Win Source Part Number: 1128143-TCA9416DDFR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.08 V ~ 3.6 V
Voltage - VCCB: 1.08 V ~ 3.6 V
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TCA9416DDFRTR,29
Voltage Level Translator Bidirectional 1 Circuit 2 Channel TSOT-23-8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel TSOT-23-8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel TSOT-23-8
ULTRA-LOW VOLTAGE I2C TRANSLATOR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel TSOT-23-8
IC TRANSLATOR BIDIR TSOT23-8
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1128143-TCA9416DDFR | 296-TCA9416DDFRTR-ND | TCA9416DDFR | TCA9416DDFR | TCA9416DDFR |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | LVCMOS | LVCMOS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOT-23-8 Thin, TSOT-23-8 | SOT-23-8 |