Texas Instruments Standard Linear and Logic Translators, Level Shifters TXB0102DCUT

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-32601-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32601-2-ND
Translators, Level Shifters 296-32601-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-32601-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32601-6-ND
Translators, Level Shifters 296-32601-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-32601-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32601-1-ND
Translators, Level Shifters 296-32601-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - TXB0102DCUT - 937940-TXB0102DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0102DCUT
937940-TXB0102DCUT
Logic - Logic - Translators, Level Shifters - TXB0102DCUT 937940-TXB0102DCUT
Manufacturer: Texas Instruments Win Source Part Number: 937940-TXB0102DCUT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP Package: 8-VFSOP (0.091", 2.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TXB0102 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32601-2, 296-32601-1, TXB0102DCUT-ND, 296-32601-6

Manufacturer: Texas Instruments
Win Source Part Number: 937940-TXB0102DCUT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP
Package: 8-VFSOP (0.091", 2.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TXB0102
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32601-2, 296-32601-1, TXB0102DCUT-ND, 296-32601-6

Buy Now Datasheet
Translator ICs - 7099022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
7099022
Translator ICs 7099022
Voltage Level Translator 8-Pin VSSOP

Voltage Level Translator 8-Pin VSSOP

Supplier's Site
Translator ICs - 7099022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
7099022P
Translator ICs 7099022P
Voltage Level Translator 8-Pin VSSOP

Voltage Level Translator 8-Pin VSSOP

Supplier's Site
Translator ICs - 9215100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
9215100
Translator ICs 9215100
Voltage Level Translator 8-Pin VSSOP

Voltage Level Translator 8-Pin VSSOP

Supplier's Site
Logic ICs >> Translators / Level Shifters - TXB0102DCUT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXB0102DCUT
Logic ICs >> Translators / Level Shifters TXB0102DCUT
1.65V~5.5V 1 2 1.2V~3.6V 100Mbps VSSOP-8-0.5mm Translators / Level Shifters ROHS

1.65V~5.5V 1 2 1.2V~3.6V 100Mbps VSSOP-8-0.5mm Translators / Level Shifters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0102DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0102DCUT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0102DCUT
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site
Translators, Level Shifters - TXB0102DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0102DCUT
Translators, Level Shifters TXB0102DCUT
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-VSSOP

Buy Now
Logic - Translators, Level Shifters - TXB0102DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXB0102DCUT
Logic - Translators, Level Shifters TXB0102DCUT
IC TRNSLTR BIDIRECTIONAL US8

IC TRNSLTR BIDIRECTIONAL US8

Supplier's Site Datasheet
Translators, Level Shifters - TXB0102DCUT - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0102DCUT
Translators, Level Shifters TXB0102DCUT
IC TRNSLTR BIDIRECTIONAL US8

IC TRNSLTR BIDIRECTIONAL US8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-32601-2-ND 937940-TXB0102DCUT 7099022 7099022P TXB0102DCUT TXB0102DCUT TXB0102DCUT TXB0102DCUT TXB0102DCUT
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - TXB0102DCUT Translator ICs Translator ICs Logic ICs >> Translators / Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type "8-VFSOP (0.091"", 2.30mm Width)" SSOP; Vssop SSOP; VSSOP SSOP 8-VFSOP (0.091\", 2.30mm Width) 8-VFSOP (0.091", 2.30mm Width)
Output Type 3-State; Inverted 3 state 3-State; 3 State 3-State 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS RoHS RoHS; Auto-direction Sensing RoHS Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 296-74AVCH2T45DCTTE4TR-ND - DigiKey
Specs
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-4599-6-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers