The SN74LXC2T45 is a dual-bit, dual-supply bus transceiver designed for bidirectional voltage level translation. It supports configurable voltage levels from 1.1 V to 5.5 V on both the A and B ports, making it suitable for interfacing between different logic levels. The device features robust power supply sequencing and can operate at data rates up to 420 Mbps, which is beneficial for high-speed applications. This IC includes Schmitt-trigger inputs to handle slow or noisy signals and has integrated dynamic pull-down resistors that reduce the need for external components. It also features a low power consumption of 3 µA at 25°C and 6 µA across a wide temperature range of -40°C to +125°C. The device supports partial power-down mode and includes V_CC isolation and disconnect features to ensure high-impedance states when supplies are low or disconnected. The SN74LXC2T45 is compatible with the LVC family of level shifters and is designed to withstand ESD protection levels exceeding 4000 V (human body model) and 1000 V (charged device model). It is available in multiple package options, including 8-VSSOP, making it suitable for various applications such as driving indicator LEDs, debouncing mechanical switches, and infotainment systems.
Win Source Part Number: 1371041-SN74LXC2T45D
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74LXC
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: 74LXC2T45
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Push-Pull
Data Rate: 420Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 1.1 V ~ 5.5 V
Voltage - VCCB: 1.1 V ~ 5.5 V
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
IC TRANSLTR BIDIRECTIONAL 8VSSOP
2-BIT DUAL SUPPLY TRANSCEIVER WI
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1371041-SN74LXC2T45DCUR | 296-SN74LXC2T45DCURDKR-ND | SN74LXC2T45DCUR | SN74LXC2T45DCUR | SN74LXC2T45DCUR |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | SSOP | "8-VFSOP (0.091"", 2.30mm Width)" | 8-VFSOP (0.091\", 2.30mm Width) |