8-Bit LVTTL-to-GTLP Bus Transceiver 24-TVSOP -40 to 85
Win Source Part Number: 1256035-SN74GTLPH306
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLPH
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 8
Input Signal: LVTTL
Output Signal: GTLP
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74GTLPH306DGVRG4,296
Base Product Number: 74GTLPH306
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-TVSOP
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-TVSOP
IC TRNSLTR BIDIRECTIONAL 24TVSOP
IC TRANSLATOR BIDIR 24TVSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74GTLPH306DGVR | 1256035-SN74GTLPH306DGVR | 296-13212-2-ND | SN74GTLPH306DGVR | SN74GTLPH306DGVR | SN74GTLPH306DGVR |
| Product Name | SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | TTL; GTL | TTL; LVTTL | TTL; GTLP | TTL; LVTTL | ||
| Package Type | SOIC,TSSOP,TVSOP | "24-TFSOP (0.173"", 4.40mm Width)" | 24-TFSOP (0.173\", 4.40mm Width) | |||
| Input Voltage | 3.15 to 3.45 volts | |||||
| Propagation Delay | 7.5 ns | |||||
| Operating Current | 20 mA |