Texas Instruments High-Performance Analog Translators, Level Shifters TCA9416DTMR

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-TCA9416DTMRCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TCA9416DTMRCT-ND
Translators, Level Shifters 296-TCA9416DTMRCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translators, Level Shifters - 296-TCA9416DTMRTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TCA9416DTMRTR-ND
Translators, Level Shifters 296-TCA9416DTMRTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translators, Level Shifters - 296-TCA9416DTMRDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TCA9416DTMRDKR-ND
Translators, Level Shifters 296-TCA9416DTMRDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1357070-TCA9416DTMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1357070-TCA9416DTMR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1357070-TCA9416DTMR
Win Source Part Number: 1357070-TCA9416DTMR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-X2SON (1.35x0.8) Base Product Number: TCA9416 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Open Drain Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 1.08 V ~ 3.6 V Voltage - VCCB: 1.08 V ~ 3.6 V

Win Source Part Number: 1357070-TCA9416DTMR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-X2SON (1.35x0.8)
Base Product Number: TCA9416
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Open Drain
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 1.08 V ~ 3.6 V
Voltage - VCCB: 1.08 V ~ 3.6 V

Buy Now Datasheet
Logic - Translators, Level Shifters - TCA9416DTMR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TCA9416DTMR
Logic - Translators, Level Shifters TCA9416DTMR
ULTRA-LOW VOLTAGE I2C TRANSLATOR

ULTRA-LOW VOLTAGE I2C TRANSLATOR

Supplier's Site Datasheet
Translators, Level Shifters - TCA9416DTMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TCA9416DTMR
Translators, Level Shifters TCA9416DTMR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TCA9416DTMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TCA9416DTMR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TCA9416DTMR
IC TRANSLTR BIDIRECTIONAL 8X2SON

IC TRANSLTR BIDIRECTIONAL 8X2SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-TCA9416DTMRCT-ND 1357070-TCA9416DTMR TCA9416DTMR TCA9416DTMR TCA9416DTMR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 8-XFDFN Exposed Pad 8-XFDFN Exposed Pad
Output Type Open Drain Open Drain; Open Drain
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SIM card interface level translator with enable pin - NXT4558GU-Q100X - Nexperia B.V.
Specs
Package Type SOT1160-1 SOT1160-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
2 suppliers
Translator ICs - 1899296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details